Renesas Electronics Corporation Logic - Latches 5962-9221703M2A

Description
LCC 8.90X8.90X1.52 MM, 1.27MM PI
Datasheet
Description
LCC 8.90X8.90X1.52 MM, 1.27MM PI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 5962-9221703M2A - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
5962-9221703M2A
Logic - Latches 5962-9221703M2A
LCC 8.90X8.90X1.52 MM, 1.27MM PI

LCC 8.90X8.90X1.52 MM, 1.27MM PI

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
5962-9221703M2A
Integrated Circuits (ICs) - Logic - Latches 5962-9221703M2A
IC D-TYPE TRANSP SGL 8:8 20LCC

IC D-TYPE TRANSP SGL 8:8 20LCC

Supplier's Site
Latches - 5962-9221703M2A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-LCC (8.89x8.89)

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-LCC (8.89x8.89)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number 5962-9221703M2A 5962-9221703M2A 5962-9221703M2A
Product Name Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type D; Transparent-D
Low-level Output Current (Sink) 15 mA
High-level Output Current (Source) 48 mA
Propagation Delay 2 ns
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 9001PC - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Octal D-type transparent latch with 5 V tolerant inputs/outputs; 3-state - 74LVC373AD,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
4 suppliers
Logic - Latches - 74ACT373SJ - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details