IC CLK BUFFER 2:8 200MHZ 16TSSOP
IC CLK BUFFER 2:8 200MHZ 16TSSOP
CLOCK BUFFER IC, 200MHZ, TSSOP-16; Clock IC Type:Clock Buffer; Frequency:200MHz; No. of Outputs:8Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:5.25V; Clock IC Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes
| ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 552G-02ILN | 552G-02ILN | 47AC2560 |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Buffer Ic, 200Mhz, Tssop-16; Clock Ic Type Renesas |
| Device Type | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Driver | Clock Buffer; Real Time Clock; Clock Generator |
| Bus Interface | CMOS | ||
| Package Type | Surface Mount; Surface Mount | Surface Mount; Surface Mount | TSSOP |
| Supply Voltage | 2.38 to 5.25 volts | 2.38 to 5.25 volts |