Infineon Technologies AG Clock Generators, PLLs, Frequency Synthesizers CY2305CSXC-1H

Description
PLL Based Clock Driver, 2305 Series, 4 True Output(s), 0 Inverted Output(s), PDSO8
Request a Quote Datasheet
Description
PLL Based Clock Driver, 2305 Series, 4 True Output(s), 0 Inverted Output(s), PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY2305CSXC-1H - Rochester Electronics
Newburyport, MA, United States
PLL Based Clock Driver, 2305 Series, 4 True Output(s), 0 Inverted Output(s), PDSO8

PLL Based Clock Driver, 2305 Series, 4 True Output(s), 0 Inverted Output(s), PDSO8

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 448-CY2305CSXC-1H-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
448-CY2305CSXC-1H-ND
Clock Generators, PLLs, Frequency Synthesizers 448-CY2305CSXC-1H-ND
"Fanout Buffer (Distribution), Zero Delay Buffer IC 133.33MHz 1 8-SOIC (0.154"", 3.90mm Width)"

"Fanout Buffer (Distribution), Zero Delay Buffer IC 133.33MHz 1 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
728-CY2305CSXC-1H
Clock and Timing IC 728-CY2305CSXC-1H
IC FANOUT BUFFER 8SOIC Product overview: CY2305CSXC-1H from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY2305CSXC-1H can be used for catalog matching and distributor lookup.

IC FANOUT BUFFER 8SOIC Product overview: CY2305CSXC-1H from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY2305CSXC-1H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Buffer, 133.3Mhz, 5 O/p, Soic-8; Clock Ic Type Cypress Infineon Technologies - 27AC2794 - Newark, An Avnet Company
Chicago, IL, United States
Clock Buffer, 133.3Mhz, 5 O/p, Soic-8; Clock Ic Type Cypress Infineon Technologies
27AC2794
Clock Buffer, 133.3Mhz, 5 O/p, Soic-8; Clock Ic Type Cypress Infineon Technologies 27AC2794
CLOCK BUFFER, 133.3MHZ, 5 O/P, SOIC-8; Clock IC Type:Clock Buffer; Frequency:133.33MHz; No. of Outputs:5Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:SOIC; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes

CLOCK BUFFER, 133.3MHZ, 5 O/P, SOIC-8; Clock IC Type:Clock Buffer; Frequency:133.33MHz; No. of Outputs:5Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:SOIC; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category IC Clocks IC Clocks IC Timers IC Clocks
Product Number CY2305CSXC-1H 448-CY2305CSXC-1H-ND 728-CY2305CSXC-1H 27AC2794
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Clock Buffer, 133.3Mhz, 5 O/p, Soic-8; Clock Ic Type Cypress Infineon Technologies
Device Type Real Time Clock; Clock Driver Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator Clock Buffer; Real Time Clock; Clock Generator
Package Type SOP Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Tube SOIC
Features / Standards RoHS Lead-Free RoHS RoHS
Bus Interface LVCMOS LVCMOS
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Application Specific - CY505YC64DTT - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 401 MHz
View Details
2 suppliers
CD74ACT297 Digital Phase-Locked-Loop - CD74ACT297M - Texas Instruments
Specs
Bus Interface CMOS
Package Type SOIC
Supply Voltage 4.5 to 5.5 volts
View Details
6 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-B-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock and Timing IC - 728-CY2292F - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface CMOS
Package Type Tube
Supply Voltage 3.3 to 5 volts
View Details
4 suppliers