Renesas Electronics Corporation Logic - Latches 54FCT573TLB

Description
IC TRANSP LATCH OCTAL 20LCC
Datasheet
Description
IC TRANSP LATCH OCTAL 20LCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 54FCT573TLB - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
54FCT573TLB
Logic - Latches 54FCT573TLB
IC TRANSP LATCH OCTAL 20LCC

IC TRANSP LATCH OCTAL 20LCC

Supplier's Site Datasheet
Latches - 54FCT573TLB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-LCC (8.89x8.89)

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-LCC (8.89x8.89)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number 54FCT573TLB 54FCT573TLB
Product Name Logic - Latches Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type transparent latch; 3-state - 74AHC573BQ-Q100X - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BPWR - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
6 suppliers
Logic - Latches - 74ALVCH162373TX - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
View Details
3.3V 16-Bit Transparent Latch - 74FCT163373CPVG8 - Integrated Device Technology
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 300 MIL; SSOP
View Details
2 suppliers