Renesas Electronics Corporation Latches 54FCT573CTDB

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Request a Quote
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 54FCT573CTDB is an octal transparent latch designed for bus-oriented applications, utilizing advanced dual metal CMOS technology. It features 3-state outputs and operates with a Latch Enable (LE) input that allows data to pass through when high, while latching the data when low. The device is characterized by low input and output leakage currents of up to 1µA and is compatible with true TTL levels, providing a typical output high voltage (VOH) of 3.3V and a low voltage (VOL) of 0.3V. This latch supports high drive outputs, capable of sourcing -15mA and sinking 48mA, making it suitable for demanding applications. It complies with military standards (MIL-STD-883, Class B) and is available in various packages including SOIC, SSOP, QSOP for industrial use, and CERDIP, LCC for military applications. The device also allows for power-off disable outputs, facilitating live insertion. The operational temperature range is from -40°C to +85°C for industrial applications and -55°C to +125°C for military applications.

Datasheet Summary
Powered by GS/AI

The 54FCT573CTDB is an octal transparent latch designed for bus-oriented applications, utilizing advanced dual metal CMOS technology. It features 3-state outputs and operates with a Latch Enable (LE) input that allows data to pass through when high, while latching the data when low. The device is characterized by low input and output leakage currents of up to 1µA and is compatible with true TTL levels, providing a typical output high voltage (VOH) of 3.3V and a low voltage (VOL) of 0.3V. This latch supports high drive outputs, capable of sourcing -15mA and sinking 48mA, making it suitable for demanding applications. It complies with military standards (MIL-STD-883, Class B) and is available in various packages including SOIC, SSOP, QSOP for industrial use, and CERDIP, LCC for military applications. The device also allows for power-off disable outputs, facilitating live insertion. The operational temperature range is from -40°C to +85°C for industrial applications and -55°C to +125°C for military applications.

Suppliers

Company
Product
Description
Supplier Links
Latches - 54FCT573CTDB-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP

Buy Now Datasheet
Logic - Latches - 54FCT573CTDB - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
54FCT573CTDB
Logic - Latches 54FCT573CTDB
IC REGISTER OCTAL D 20CERDIP

IC REGISTER OCTAL D 20CERDIP

Supplier's Site Datasheet
Latches - 54FCT573CTDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number 54FCT573CTDB-ND 54FCT573CTDB 54FCT573CTDB
Product Name Latches Logic - Latches Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74F533SJ - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 3 mA
View Details
Latches - 74LVCH162373ADL:11-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
Dual D Type Latch - 10530/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (-)8 VDC
Propagation Delay 30 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details