Renesas Electronics Corporation Latches 54FCT373ATLB

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-LCC (8.89x8.89)
Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-LCC (8.89x8.89)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 54FCT373ATLB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-LCC (8.89x8.89)

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-LCC (8.89x8.89)

Buy Now Datasheet
Logic - Latches - 54FCT373ATLB - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
54FCT373ATLB
Logic - Latches 54FCT373ATLB
IC TXRX OCTAL BIDIRECT 20LCC

IC TXRX OCTAL BIDIRECT 20LCC

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
54FCT373ATLB
Integrated Circuits (ICs) - Logic - Latches 54FCT373ATLB
IC D-TYPE TRANSP SGL 8:8 20LCC

IC D-TYPE TRANSP SGL 8:8 20LCC

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number 54FCT373ATLB 54FCT373ATLB 54FCT373ATLB
Product Name Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74HCT573DB-Q100J-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Logic - Latches - 74F533SJ - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 3 mA
View Details
16-Bit Transparent Latch - 74FCT16373CTPAG8 - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details
3 suppliers