Renesas Electronics Corporation Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 54FCT162245CTEB 54FCT162245CTEB

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920879-54FCT162245CT EB Operating Temperature Range: -55°C ~ 125°C (TA) Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output Package: Tube Mounting: Surface Mount Family Name: 54FCT162245 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 15 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT54FCT162245CTEB, IDT54FCT162245CTEB-N D
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920879-54FCT162245CT EB Operating Temperature Range: -55°C ~ 125°C (TA) Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output Package: Tube Mounting: Surface Mount Family Name: 54FCT162245 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 15 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT54FCT162245CTEB, IDT54FCT162245CTEB-N D
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 54FCT162245CTEB is a 16-bit bidirectional transceiver designed for high-speed, low-power applications, utilizing 0.5-micron CMOS technology. It supports synchronous communication between two buses and can function as either two independent 8-bit transceivers or one 16-bit transceiver, controlled by direction and output enable pins. The device features balanced output drivers with a maximum output current of ±24mA for industrial applications and ±16mA for military applications, ensuring reduced ground bounce and minimal undershoot. It operates within military and industrial temperature ranges, with a storage temperature capability of -65°C to +150°C. The transceiver is available in various packages, including SSOP, TSSOP, and CERPACK, making it suitable for diverse applications. The device also boasts low input and output leakage currents, high ESD protection, and improved noise margins due to hysteresis in input design.

Datasheet Summary
Powered by GS/AI

The 54FCT162245CTEB is a 16-bit bidirectional transceiver designed for high-speed, low-power applications, utilizing 0.5-micron CMOS technology. It supports synchronous communication between two buses and can function as either two independent 8-bit transceivers or one 16-bit transceiver, controlled by direction and output enable pins. The device features balanced output drivers with a maximum output current of ±24mA for industrial applications and ±16mA for military applications, ensuring reduced ground bounce and minimal undershoot. It operates within military and industrial temperature ranges, with a storage temperature capability of -65°C to +150°C. The transceiver is available in various packages, including SSOP, TSSOP, and CERPACK, making it suitable for diverse applications. The device also boasts low input and output leakage currents, high ESD protection, and improved noise margins due to hysteresis in input design.

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 54FCT162245CTEB - 920879-54FCT162245CTEB - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 54FCT162245CTEB
920879-54FCT162245CTEB
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 54FCT162245CTEB 920879-54FCT162245CTEB
Manufacturer: Renesas Electronics America Win Source Part Number: 920879-54FCT162245CT EB Operating Temperature Range: -55°C ~ 125°C (TA) Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output Package: Tube Mounting: Surface Mount Family Name: 54FCT162245 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 15 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT54FCT162245CTEB, IDT54FCT162245CTEB-N D

Manufacturer: Renesas Electronics America
Win Source Part Number: 920879-54FCT162245CTEB
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output
Package: Tube
Mounting: Surface Mount
Family Name: 54FCT162245
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 15
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT54FCT162245CTEB, IDT54FCT162245CTEB-ND

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 54FCT162245CTEB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
54FCT162245CTEB
Buffers, Drivers, Receivers, Transceivers 54FCT162245CTEB
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-CerPack

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-CerPack

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 920879-54FCT162245CTEB 54FCT162245CTEB
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 54FCT162245CTEB Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 48-CFlatPack
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - DS481TM/NOPB - 869587-DS481TM/NOPB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details