Win Source Part Number: 1193499-49FCT3805PYG
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: 49FCT
Type: Fanout Buffer (Distribution)
Package: Tube
Number of Circuits: 2
Standard Package: 64
Mounting: SMD (SMT)
Input: CMOS, LVTTL
Output: CMOS, LVTTL
Voltage - Supply: 3V ~ 3.6V
Package / Case: 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 20-SSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 800-1349-ND,800-1349
Base Product Number: 49FCT3805
CLOCK BUFFER/DRIVER, 166MHZ, SSOP-20; Clock IC Type:Clock Buffer, Driver; Frequency:-; No. of Outputs:10Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:SSOP; No. of Pins:20Pins; Operating Temperature RoHS Compliant: Yes
IC CLOCK BUFFER 1:5 20SSOP
| Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1193499-49FCT3805PYG | 47AC2540 | 49FCT3805PYG |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock Buffer/driver, 166Mhz, Ssop-20; Clock Ic Type Renesas | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Buffer, Driver; Real Time Clock; Clock Driver; Clock Generator | Clock Driver |
| Bus Interface | CMOS; TTL; CMOS, LVTTL | ||
| Package Type | Surface Mount; 20-SSOP (0.209", 5.30mm Width) | SSOP | Surface Mount; Surface Mount |