Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT3805DQGI 49FCT3805DQGI

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 846485-49FCT3805DQGI Series: 49FCT Features: Clock IC 166 MHz Package: Tube Family Name: 49FCT3805 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 55 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-1346, 800-1346-5, 800-1346-ND, IDT49FCT3805DQGI
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 846485-49FCT3805DQGI Series: 49FCT Features: Clock IC 166 MHz Package: Tube Family Name: 49FCT3805 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 55 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-1346, 800-1346-5, 800-1346-ND, IDT49FCT3805DQGI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT3805DQGI
846485-49FCT3805DQGI
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT3805DQGI 846485-49FCT3805DQGI
Manufacturer: Renesas Electronics America Win Source Part Number: 846485-49FCT3805DQGI Series: 49FCT Features: Clock IC 166 MHz Package: Tube Family Name: 49FCT3805 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 55 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-1346, 800-1346-5, 800-1346-ND, IDT49FCT3805DQGI

Manufacturer: Renesas Electronics America
Win Source Part Number: 846485-49FCT3805DQGI
Series: 49FCT
Features: Clock IC 166 MHz
Package: Tube
Family Name: 49FCT3805
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 55
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-1346, 800-1346-5, 800-1346-ND, IDT49FCT3805DQGI

Buy Now Datasheet
Clock Buffers, Drivers - 800-1346-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-1346-5-ND
Clock Buffers, Drivers 800-1346-5-ND
"Clock Fanout Buffer (Distribution) IC 1:5 166MHz 20-SSOP (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:5 166MHz 20-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 49FCT3805DQGI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
49FCT3805DQGI
Clock/Timing - Clock Buffers, Drivers 49FCT3805DQGI
IC CLK BUFFER 1:5 166MHZ 20QSOP

IC CLK BUFFER 1:5 166MHZ 20QSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 846485-49FCT3805DQGI 800-1346-5-ND 49FCT3805DQGI
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT3805DQGI Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface LVTTL
Package Type Surface Mount; SSOP; "20-SSOP (0.154"", 3.90mm Width)" Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Rtc, Spi, Rv-3049, 6Ppm, 10Son; Date Format Micro Crystal - 09X0510 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4002SRU-EP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 400 MHz
View Details
Real Time Clocks - 1913677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details