Real-Time Clock (RTC) 8-SOIC -40 to 85
Real Time Clock, Non-Volatile, 0 Timer(s), CMOS, PDSO8
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1154306-BQ32002D
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Real-Time Clock (RTC) 8-SOIC -40 to 85 Product overview: BQ32002D from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-BQ32002D can be used for catalog matching and distributor lookup.
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)
IC RTC CLK/CALENDAR I2C 8SOIC
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | BQ32002D | BQ32002D | 296-BQ32002D-ND | 1154306-BQ32002D | 690-BQ32002D | BQ32002D | BQ32002D |
| Product Name | BQ32002 Real-Time Clock (RTC) | Real Time Clocks | Clock/Timing - Clock/Timing - Real Time Clocks - BQ32002D | SOIC Clock and Timing IC | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | |
| Package Type | SOIC | SOIC | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount; Surface Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |