Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4069-ZK-E2-AY 2SK4069-ZK-E2-AY

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037826-2SK4069-ZK-E 2-AY Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 25 V Input Capacitance: 860 pF Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-252-3 Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Max Power Dissipation: 1 W Continuous Drain Current (ID): 30 A Rds On Max: 12 mΩ
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037826-2SK4069-ZK-E 2-AY Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 25 V Input Capacitance: 860 pF Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-252-3 Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Max Power Dissipation: 1 W Continuous Drain Current (ID): 30 A Rds On Max: 12 mΩ
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4069-ZK-E2-AY - 1037826-2SK4069-ZK-E2-AY - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4069-ZK-E2-AY
1037826-2SK4069-ZK-E2-AY
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4069-ZK-E2-AY 1037826-2SK4069-ZK-E2-AY
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037826-2SK4069-ZK-E 2-AY Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 25 V Input Capacitance: 860 pF Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-252-3 Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Max Power Dissipation: 1 W Continuous Drain Current (ID): 30 A Rds On Max: 12 mΩ

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037826-2SK4069-ZK-E2-AY
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 25 V
Input Capacitance: 860 pF
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-252-3
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Max Power Dissipation: 1 W
Continuous Drain Current (ID): 30 A
Rds On Max: 12 mΩ

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1037826-2SK4069-ZK-E2-AY
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4069-ZK-E2-AY
PD 1000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1658384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Powerdi3333
View Details
CSD17510Q5A 30V N-Channel Low Side NexFET Power MOSFET with 20 Volt Vgs - CSD17510Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0073 ohms
View Details
7 suppliers
30 V, N-channel Trench MOSFET - BUK4D60-30H - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
IDSS 8300 milliamps
View Details