Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4057-ZK-E1-AY 2SK4057-ZK-E1-AY

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980706-2SK4057-ZK-E1 -AY Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 25 V Input Capacitance: 720 pF Number of Pins: 3 Rise Time: 3.3 ns Fall Time: 5.1 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-252-3 Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Power Dissipation: 1 W Turn-On Delay Time: 7.1 ns Continuous Drain Current (ID): 30 A Turn-Off Delay Time: 23 ns Gate to Source Voltage (Vgs): 20 V Rds On Max: 15 mΩ
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980706-2SK4057-ZK-E1 -AY Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 25 V Input Capacitance: 720 pF Number of Pins: 3 Rise Time: 3.3 ns Fall Time: 5.1 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-252-3 Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Power Dissipation: 1 W Turn-On Delay Time: 7.1 ns Continuous Drain Current (ID): 30 A Turn-Off Delay Time: 23 ns Gate to Source Voltage (Vgs): 20 V Rds On Max: 15 mΩ
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4057-ZK-E1-AY - 980706-2SK4057-ZK-E1-AY - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4057-ZK-E1-AY
980706-2SK4057-ZK-E1-AY
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4057-ZK-E1-AY 980706-2SK4057-ZK-E1-AY
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980706-2SK4057-ZK-E1 -AY Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 25 V Input Capacitance: 720 pF Number of Pins: 3 Rise Time: 3.3 ns Fall Time: 5.1 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-252-3 Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Power Dissipation: 1 W Turn-On Delay Time: 7.1 ns Continuous Drain Current (ID): 30 A Turn-Off Delay Time: 23 ns Gate to Source Voltage (Vgs): 20 V Rds On Max: 15 mΩ

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 980706-2SK4057-ZK-E1-AY
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 25 V
Input Capacitance: 720 pF
Number of Pins: 3
Rise Time: 3.3 ns
Fall Time: 5.1 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-252-3
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Power Dissipation: 1 W
Turn-On Delay Time: 7.1 ns
Continuous Drain Current (ID): 30 A
Turn-Off Delay Time: 23 ns
Gate to Source Voltage (Vgs): 20 V
Rds On Max: 15 mΩ

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 980706-2SK4057-ZK-E1-AY
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4057-ZK-E1-AY
PD 1000 milliwatts
Unlock Full Specs
to access all available technical data