Renesas Electronics Corporation Discrete Semiconductor Products 2SK3919-ZK-E1-AZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 160339-2SK3919-ZK-E1 -AZ Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3919 Alternative Parts (Cross-Reference): 2SK3919-ZK-AZ; 2SK3919-ZK-E2-AZ; AOD472A; IPD04N03LANT; Introduction Date: September 28, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 160339-2SK3919-ZK-E1 -AZ Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3919 Alternative Parts (Cross-Reference): 2SK3919-ZK-AZ; 2SK3919-ZK-E2-AZ; AOD472A; IPD04N03LANT; Introduction Date: September 28, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 160339-2SK3919-ZK-E1-AZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
160339-2SK3919-ZK-E1-AZ
Discrete Semiconductor Products 160339-2SK3919-ZK-E1-AZ
Manufacturer: Renesas Electronics America Win Source Part Number: 160339-2SK3919-ZK-E1 -AZ Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3919 Alternative Parts (Cross-Reference): 2SK3919-ZK-AZ; 2SK3919-ZK-E2-AZ; AOD472A; IPD04N03LANT; Introduction Date: September 28, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 160339-2SK3919-ZK-E1-AZ
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK3919
Alternative Parts (Cross-Reference): 2SK3919-ZK-AZ; 2SK3919-ZK-E2-AZ; AOD472A; IPD04N03LANT;
Introduction Date: September 28, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
25V 64A DPAK MOSFET Transistor
288-2SK3919-ZK-E1-AZ
25V 64A DPAK MOSFET Transistor 288-2SK3919-ZK-E1-AZ
Trans MOSFET N-CH 25V 64A 3-Pin(2+Tab) DPAK T/R Product overview: 2SK3919-ZK-E1-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 64A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 64A, DPAK, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3919-ZK-E1-AZ can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 25V 64A 3-Pin(2+Tab) DPAK T/R Product overview: 2SK3919-ZK-E1-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 64A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 64A, DPAK, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3919-ZK-E1-AZ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 160339-2SK3919-ZK-E1-AZ 288-2SK3919-ZK-E1-AZ
Product Name Discrete Semiconductor Products 25V 64A DPAK MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827460P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT223; SOT-223
View Details
CSD18509Q5B 40V, N-Channel NexFET(TM) Power MOSFET, CSD18509Q5B - CSD18509Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0017 ohms
View Details
7 suppliers
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMZA75R060M1H - AIMZA75R060M1H - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details