Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3813ZAZ 2SK3813ZAZ

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1168004-2SK3813ZAZ Number of Elements: 1 Power Dissipation: 1 W Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-252 Alternative Parts (Cross-Reference): 2SK3813-Z(AZ); 2SK3813-Z-AZ; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 150 °C Continuous Drain Current (ID): 60 A
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1168004-2SK3813ZAZ Number of Elements: 1 Power Dissipation: 1 W Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-252 Alternative Parts (Cross-Reference): 2SK3813-Z(AZ); 2SK3813-Z-AZ; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 150 °C Continuous Drain Current (ID): 60 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3813ZAZ - 1168004-2SK3813ZAZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3813ZAZ
1168004-2SK3813ZAZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3813ZAZ 1168004-2SK3813ZAZ
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1168004-2SK3813ZAZ Number of Elements: 1 Power Dissipation: 1 W Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-252 Alternative Parts (Cross-Reference): 2SK3813-Z(AZ); 2SK3813-Z-AZ; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 150 °C Continuous Drain Current (ID): 60 A

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1168004-2SK3813ZAZ
Number of Elements: 1
Power Dissipation: 1 W
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-252
Alternative Parts (Cross-Reference): 2SK3813-Z(AZ); 2SK3813-Z-AZ;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 150 °C
Continuous Drain Current (ID): 60 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1168004-2SK3813ZAZ
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3813ZAZ
PD 1000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1658670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-563
View Details
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110908APAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers
CSD23381F4 12V , P-Channel FemtoFET?MOSFET - CSD23381F4T - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -12 volts
IDSS -9000 milliamps
View Details
7 suppliers