2SK3402 - Nch Single Power MOSFE / N-Channel 60 V 36A (Tc) 1W (Ta), 40W (Tc) Surface Mount TO-252 (MP-3Z) Product overview: 2SK3402-Z-E1-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 60 V, 36A, 1W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60 V, 36A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK3402-Z-E1-AZ can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 160018-2SK3402-Z-E1-
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK3402
Introduction Date: March 28, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 285-2SK3402-Z-E1-AZ | 160018-2SK3402-Z-E1-AZ |
| Product Name | N-Channel SMD 60 V 36A MOSFET Transistor | Discrete Semiconductor Products |
| PD | 1000 milliwatts |