Renesas Electronics Corporation 60V 5A DPAK MOSFET Transistor 2SK2796

Description
Trans MOSFET N-CH Si 60V 5A 3-Pin(2+Tab) DPAK(S) Product overview: 2SK2796 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5A, DPAK, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2796 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH Si 60V 5A 3-Pin(2+Tab) DPAK(S) Product overview: 2SK2796 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5A, DPAK, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2796 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 5A DPAK MOSFET Transistor
288-2SK2796
60V 5A DPAK MOSFET Transistor 288-2SK2796
Trans MOSFET N-CH Si 60V 5A 3-Pin(2+Tab) DPAK(S) Product overview: 2SK2796 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5A, DPAK, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2796 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 60V 5A 3-Pin(2+Tab) DPAK(S) Product overview: 2SK2796 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5A, DPAK, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2796 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 159628-2SK2796 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159628-2SK2796
Discrete Semiconductor Products 159628-2SK2796
Manufacturer: Renesas Electronics America Win Source Part Number: 159628-2SK2796 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK2796 Alternative Parts (Cross-Reference): RD3L050SNTL; RD3L050SNTL1; RD3L050SNFRATL; RSD050N06FRATL; Introduction Date: August 24, 2005 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 159628-2SK2796
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK2796
Alternative Parts (Cross-Reference): RD3L050SNTL; RD3L050SNTL1; RD3L050SNFRATL; RSD050N06FRATL;
Introduction Date: August 24, 2005
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SK2796 159628-2SK2796
Product Name 60V 5A DPAK MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1220613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
CSD19505KCS 80V, N-Channel NexFET™ Power MOSFET - CSD19505KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 80 volts
IDSS 201000 milliamps
View Details
8 suppliers
75V 300MA MOSFET Transistor - 278-BSH121,135 - ERSAELECTRONICS PTE. LTD.
Specs
PD 700 milliwatts
TJ -65 to 150 C (-85 to 302 F)
Package Type Tape & Reel (TR)
View Details
4 suppliers