Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2370-A 2SK2370-A

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037693-2SK2370-A Drain to Source Voltage (Vdss): 500 V Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): IRFP22N50APBF; SPW21N50C3FKSA1; IPP50R140CPXKSA1; IPW50R140CPFKSA1; IRFP23N50LPBF; FDA20N50F2SK2370A; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Continuous Drain Current (ID): 20 A
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037693-2SK2370-A Drain to Source Voltage (Vdss): 500 V Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): IRFP22N50APBF; SPW21N50C3FKSA1; IPP50R140CPXKSA1; IPW50R140CPFKSA1; IRFP23N50LPBF; FDA20N50F2SK2370A; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Continuous Drain Current (ID): 20 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2370-A - 1037693-2SK2370-A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2370-A
1037693-2SK2370-A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2370-A 1037693-2SK2370-A
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037693-2SK2370-A Drain to Source Voltage (Vdss): 500 V Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): IRFP22N50APBF; SPW21N50C3FKSA1; IPP50R140CPXKSA1; IPW50R140CPFKSA1; IRFP23N50LPBF; FDA20N50F2SK2370A; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Continuous Drain Current (ID): 20 A

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037693-2SK2370-A
Drain to Source Voltage (Vdss): 500 V
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): IRFP22N50APBF; SPW21N50C3FKSA1; IPP50R140CPXKSA1; IPW50R140CPFKSA1; IRFP23N50LPBF; FDA20N50F2SK2370A;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Continuous Drain Current (ID): 20 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1037693-2SK2370-A
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2370-A
Package Type TO-3; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1220611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT223; Sot-223
View Details
CSD25402Q3A P-Channel NexFET Power MOSFET - CSD25402Q3A - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.0089 ohms
View Details
9 suppliers
Single FETs, MOSFETs - 1727-7245-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Transistor Grade / Operating Range Automotive
View Details
2 suppliers