Renesas Electronics Corporation 900V 2A MOSFET Transistor 2SK1994

Description
Trans MOSFET N-CH 900V 2A 3-Pin(3+Tab) TO-220F Product overview: 2SK1994 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 2A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1994 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 900V 2A 3-Pin(3+Tab) TO-220F Product overview: 2SK1994 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 2A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1994 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
900V 2A MOSFET Transistor
288-2SK1994
900V 2A MOSFET Transistor 288-2SK1994
Trans MOSFET N-CH 900V 2A 3-Pin(3+Tab) TO-220F Product overview: 2SK1994 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 2A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1994 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 900V 2A 3-Pin(3+Tab) TO-220F Product overview: 2SK1994 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 2A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1994 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 159242-2SK1994 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159242-2SK1994
Discrete Semiconductor Products 159242-2SK1994
Manufacturer: Renesas Electronics America Win Source Part Number: 159242-2SK1994 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1994 Alternative Parts (Cross-Reference): 2SK2718; 2SK2718(LBS2FUJDM1; 2SK2718(SCMDNSI3QT; 2SK2718(LBS2FUJD1Q; Introduction Date: March 03, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 159242-2SK1994
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK1994
Alternative Parts (Cross-Reference): 2SK2718; 2SK2718(LBS2FUJDM1; 2SK2718(SCMDNSI3QT; 2SK2718(LBS2FUJD1Q;
Introduction Date: March 03, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SK1994 159242-2SK1994
Product Name 900V 2A MOSFET Transistor Discrete Semiconductor Products
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD17381F4 30V, N-Channel FemtoFET?MOSFET - CSD17381F4 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
IDSS 10000 milliamps
View Details
7 suppliers
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD NANOPOWER™ MATCHED PAIR - ALD310702SCL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS -8 volts
View Details
4 suppliers
MOSFETs - 1219544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type Soic
View Details