Renesas Electronics Corporation 500V 10A MOSFET Transistor 2SK1753

Description
Trans MOSFET N-CH 500V 10A 3-Pin(3+Tab) TO-3P Product overview: 2SK1753 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 10A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1753 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 500V 10A 3-Pin(3+Tab) TO-3P Product overview: 2SK1753 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 10A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1753 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 10A MOSFET Transistor
288-2SK1753
500V 10A MOSFET Transistor 288-2SK1753
Trans MOSFET N-CH 500V 10A 3-Pin(3+Tab) TO-3P Product overview: 2SK1753 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 10A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1753 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 500V 10A 3-Pin(3+Tab) TO-3P Product overview: 2SK1753 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 10A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1753 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 159127-2SK1753 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159127-2SK1753
Discrete Semiconductor Products 159127-2SK1753
Manufacturer: Renesas Electronics America Win Source Part Number: 159127-2SK1753 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1753 Alternative Parts (Cross-Reference): 2SK2189; 2SK1278; 2SK2190; Introduction Date: March 03, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 159127-2SK1753
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK1753
Alternative Parts (Cross-Reference): 2SK2189; 2SK1278; 2SK2190;
Introduction Date: March 03, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SK1753 159127-2SK1753
Product Name 500V 10A MOSFET Transistor Discrete Semiconductor Products
Package Type TO-3; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD13383F4 CSD13383F4 12-V N-Channel FemtoFET? MOSFET - CSD13383F4T - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
IDSS 27000 milliamps
View Details
7 suppliers
P-channel vertical D-MOS logic level FET - BSS84,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
View Details
7 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810028SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers