Renesas Electronics Corporation 30V 1A MOSFET Transistor 2SK1586-T1-AZ

Description
Trans MOSFET N-CH 30V 1A 4-Pin(3+Tab) SC-62 T/R Product overview: 2SK1586-T1-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1586-T1-AZ can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 30V 1A 4-Pin(3+Tab) SC-62 T/R Product overview: 2SK1586-T1-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1586-T1-AZ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 1A MOSFET Transistor
288-2SK1586-T1-AZ
30V 1A MOSFET Transistor 288-2SK1586-T1-AZ
Trans MOSFET N-CH 30V 1A 4-Pin(3+Tab) SC-62 T/R Product overview: 2SK1586-T1-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1586-T1-AZ can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 30V 1A 4-Pin(3+Tab) SC-62 T/R Product overview: 2SK1586-T1-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1586-T1-AZ can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 159052-2SK1586-T1-AZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159052-2SK1586-T1-AZ
Discrete Semiconductor Products 159052-2SK1586-T1-AZ
Manufacturer: Renesas Electronics America Win Source Part Number: 159052-2SK1586-T1-AZ Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1586 Alternative Parts (Cross-Reference): 2SK1586-AZ; 2SK1586-T2-AZ; CEDM7004VL; CMUDM7004TRPBFREE; Introduction Date: March 03, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 159052-2SK1586-T1-AZ
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK1586
Alternative Parts (Cross-Reference): 2SK1586-AZ; 2SK1586-T2-AZ; CEDM7004VL; CMUDM7004TRPBFREE;
Introduction Date: March 03, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SK1586-T1-AZ 159052-2SK1586-T1-AZ
Product Name 30V 1A MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

150V 27A MOSFET Transistor - 278-AUIRF6218STRL - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 150 volts
PD 250000 milliwatts
View Details
5 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810017SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
CSD16327Q3 N-Channel NexFET Power MOSFET - CSD16327Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0048 ohms
View Details
8 suppliers