Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1585-T1-AZ 2SK1585-T1-AZ

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965690-2SK1585-T1-AZ Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 16 V Number of Pins: 62 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SC Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage RoHS: Compliant Continuous Drain Current (ID): 1 A
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965690-2SK1585-T1-AZ Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 16 V Number of Pins: 62 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SC Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage RoHS: Compliant Continuous Drain Current (ID): 1 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1585-T1-AZ - 965690-2SK1585-T1-AZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1585-T1-AZ
965690-2SK1585-T1-AZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1585-T1-AZ 965690-2SK1585-T1-AZ
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965690-2SK1585-T1-AZ Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 16 V Number of Pins: 62 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SC Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage RoHS: Compliant Continuous Drain Current (ID): 1 A

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 965690-2SK1585-T1-AZ
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 16 V
Number of Pins: 62
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SC
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Continuous Drain Current (ID): 1 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 965690-2SK1585-T1-AZ
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1585-T1-AZ
Package Type SOT3; SC
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910018SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
MOSFETs - 2441932P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TO-220; TO-220
View Details