Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N6788 JANTX 2N6788 JANTX

Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036427-2N6788 JANTX Contact Plating: Lead, Tin Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): IRF9630PBF; IRF9520PBF; IRFPE50PBF; IRF9520NPBF; IPA50R280CEXKSA2; IPA65R225C7XKSA12N67 88JANTX; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Continuous Drain Current (ID): 6 A Gate to Source Voltage (Vgs): 20 V
Request a Quote
Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036427-2N6788 JANTX Contact Plating: Lead, Tin Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): IRF9630PBF; IRF9520PBF; IRFPE50PBF; IRF9520NPBF; IPA50R280CEXKSA2; IPA65R225C7XKSA12N67 88JANTX; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Continuous Drain Current (ID): 6 A Gate to Source Voltage (Vgs): 20 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N6788 JANTX - 1036427-2N6788 JANTX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N6788 JANTX
1036427-2N6788 JANTX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N6788 JANTX 1036427-2N6788 JANTX
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036427-2N6788 JANTX Contact Plating: Lead, Tin Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): IRF9630PBF; IRF9520PBF; IRFPE50PBF; IRF9520NPBF; IPA50R280CEXKSA2; IPA65R225C7XKSA12N67 88JANTX; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Continuous Drain Current (ID): 6 A Gate to Source Voltage (Vgs): 20 V

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1036427-2N6788 JANTX
Contact Plating: Lead, Tin
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): IRF9630PBF; IRF9520PBF; IRFPE50PBF; IRF9520NPBF; IPA50R280CEXKSA2; IPA65R225C7XKSA12N6788JANTX;
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Continuous Drain Current (ID): 6 A
Gate to Source Voltage (Vgs): 20 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1036427-2N6788 JANTX
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N6788 JANTX
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL N-CHANNEL MATCHED PAIR MOSFET ARRAY - ALD1107PBL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
4 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3993-ZK-E1-AZ - 906464-2SK3993-ZK-E1-AZ - Win Source Electronics
Specs
Polarity N-Channel
Package Type SOT3; TO-252 (DPAK); TO-252 (MP-3Z)
View Details
CSD13383F4 CSD13383F4 12-V N-Channel FemtoFET? MOSFET - CSD13383F4 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
IDSS 27000 milliamps
View Details
6 suppliers