Renesas Electronics Corporation Discrete Semiconductor Products 2SK1580-T1-A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 159037-2SK1580-T1-A Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1580 Alternative Parts (Cross-Reference): 2SK1580-A; 2SK1580-T2-A; Introduction Date: June 28, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 159037-2SK1580-T1-A Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1580 Alternative Parts (Cross-Reference): 2SK1580-A; 2SK1580-T2-A; Introduction Date: June 28, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Discrete Semiconductor Products
159037-2SK1580-T1-A
Discrete Semiconductor Products 159037-2SK1580-T1-A
Manufacturer: Renesas Electronics America Win Source Part Number: 159037-2SK1580-T1-A Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1580 Alternative Parts (Cross-Reference): 2SK1580-A; 2SK1580-T2-A; Introduction Date: June 28, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 159037-2SK1580-T1-A
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK1580
Alternative Parts (Cross-Reference): 2SK1580-A; 2SK1580-T2-A;
Introduction Date: June 28, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
N-Channel SMD 16V 100MA MOSFET Transistor
285-2SK1580-T1-A
N-Channel SMD 16V 100MA MOSFET Transistor 285-2SK1580-T1-A
MOSFET N-CH 16V 100MA SC70-3 SSP / N-Channel 16 V 100mA (Tc) Surface Mount SC-70-3, SSP, Miniature Mini Mold Product overview: 2SK1580-T1-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 16V, 100MA, 16 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 16V, 100MA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK1580-T1-A can be used for catalog matching and distributor lookup.

MOSFET N-CH 16V 100MA SC70-3 SSP / N-Channel 16 V 100mA (Tc) Surface Mount SC-70-3, SSP, Miniature Mini Mold Product overview: 2SK1580-T1-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 16V, 100MA, 16 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 16V, 100MA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK1580-T1-A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 159037-2SK1580-T1-A 285-2SK1580-T1-A
Product Name Discrete Semiconductor Products N-Channel SMD 16V 100MA MOSFET Transistor
Package Type SOT3 Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 1727-BUK766R0-60E,118DKR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910017SALI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
MOSFETs - 2060091P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SO-8; SO-8
View Details
CSD17505Q5A 30V, N-Channel NexFET? Power MOSFET with 20 Volt Vgs - CSD17505Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0046 ohms
View Details
7 suppliers