Renesas Electronics Corporation OEM Parts - OEM Parts (0 - 9) - 2SJ598-ZK-E1-AY 2SJ598-ZK-E1-AY

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037557-2SJ598-ZK-E1 -AY Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037557-2SJ598-ZK-E1 -AY Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 2SJ598-ZK-E1-AY - 1037557-2SJ598-ZK-E1-AY - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 2SJ598-ZK-E1-AY
1037557-2SJ598-ZK-E1-AY
OEM Parts - OEM Parts (0 - 9) - 2SJ598-ZK-E1-AY 1037557-2SJ598-ZK-E1-AY
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037557-2SJ598-ZK-E1 -AY Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037557-2SJ598-ZK-E1-AY
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1037557-2SJ598-ZK-E1-AY
Product Name OEM Parts - OEM Parts (0 - 9) - 2SJ598-ZK-E1-AY
Package Type SOT3; TO-252 (DPAK)
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-G Model: 2SK3676-01S - Fuji Electric Corp. of America
Specs
V(BR)DSS 900 volts
rDS(on) 2.5 ohms
IDSS 6000 milliamps
View Details
CSD18533KCS 60V N-Channel NexFET? Power MOSFET .. - CSD18533KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0090 ohms
View Details
8 suppliers
Small Signal/Small Power MOSFET - BSS806N - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0570 ohms
View Details