Renesas Electronics Corporation Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 2SJ494-AZ

Description
Win Source Part Number: 1037546-2SJ494-AZ Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Bulk Standard Package: 1 Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 20A (Ta) Rds On (Max) @ Id, Vgs: 50mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2V @ 1mA Power Dissipation (Max): 2W (Ta), 35W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Isolated Tab Supplier Device Package: MP-45F Gate Charge (Qg) (Max) @ Vgs: 74 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2360 pF @ 10 V Vgs (Max): ±20V Temperature Range - Operating: 150°C Alternative Parts (Cross-Reference): FQP20N06L; STD20NF06T4; IPD25N06S4L30ATMA2; NVD5867NLT4G; STD20NF06LT4; ATP112-TL-H2SJ494AZ; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: Renesas Other Names: 2156-2SJ494-AZ Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4V, 10V RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1037546-2SJ494-AZ Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Bulk Standard Package: 1 Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 20A (Ta) Rds On (Max) @ Id, Vgs: 50mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2V @ 1mA Power Dissipation (Max): 2W (Ta), 35W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Isolated Tab Supplier Device Package: MP-45F Gate Charge (Qg) (Max) @ Vgs: 74 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2360 pF @ 10 V Vgs (Max): ±20V Temperature Range - Operating: 150°C Alternative Parts (Cross-Reference): FQP20N06L; STD20NF06T4; IPD25N06S4L30ATMA2; NVD5867NLT4G; STD20NF06LT4; ATP112-TL-H2SJ494AZ; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: Renesas Other Names: 2156-2SJ494-AZ Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4V, 10V RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1037546-2SJ494-AZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1037546-2SJ494-AZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1037546-2SJ494-AZ
Win Source Part Number: 1037546-2SJ494-AZ Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Bulk Standard Package: 1 Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 20A (Ta) Rds On (Max) @ Id, Vgs: 50mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2V @ 1mA Power Dissipation (Max): 2W (Ta), 35W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Isolated Tab Supplier Device Package: MP-45F Gate Charge (Qg) (Max) @ Vgs: 74 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2360 pF @ 10 V Vgs (Max): ±20V Temperature Range - Operating: 150°C Alternative Parts (Cross-Reference): FQP20N06L; STD20NF06T4; IPD25N06S4L30ATMA2; NVD5867NLT4G; STD20NF06LT4; ATP112-TL-H2SJ494AZ; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: Renesas Other Names: 2156-2SJ494-AZ Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4V, 10V RoHS Status: RoHS non-compliant

Win Source Part Number: 1037546-2SJ494-AZ
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Bulk
Standard Package: 1
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 20A (Ta)
Rds On (Max) @ Id, Vgs: 50mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2V @ 1mA
Power Dissipation (Max): 2W (Ta), 35W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Isolated Tab
Supplier Device Package: MP-45F
Gate Charge (Qg) (Max) @ Vgs: 74 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2360 pF @ 10 V
Vgs (Max): ±20V
Temperature Range - Operating: 150°C
Alternative Parts (Cross-Reference): FQP20N06L; STD20NF06T4; IPD25N06S4L30ATMA2; NVD5867NLT4G; STD20NF06LT4; ATP112-TL-H2SJ494AZ;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Renesas
Other Names: 2156-2SJ494-AZ
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
RoHS Status: RoHS non-compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1037546-2SJ494-AZ
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Fuji Electric Corp. of America
Specs
Transistor Type Bipolar RF
View Details
80 V, 500 mA NPN general-purpose transistors - BC816-16WX - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
Transistor Grade / Operating Range Automotive
View Details
6 suppliers