Renesas Electronics Corporation Discrete Semiconductor Products 2SJ328-Z-E1

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 158553-2SJ328-Z-E1 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ328 Alternative Parts (Cross-Reference): 2SJ328-Z; RF1S30P06SM; FQB27P06TM-NL; FQB27P06TM; Introduction Date: March 03, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 158553-2SJ328-Z-E1 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ328 Alternative Parts (Cross-Reference): 2SJ328-Z; RF1S30P06SM; FQB27P06TM-NL; FQB27P06TM; Introduction Date: March 03, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 158553-2SJ328-Z-E1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158553-2SJ328-Z-E1
Discrete Semiconductor Products 158553-2SJ328-Z-E1
Manufacturer: Renesas Electronics America Win Source Part Number: 158553-2SJ328-Z-E1 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ328 Alternative Parts (Cross-Reference): 2SJ328-Z; RF1S30P06SM; FQB27P06TM-NL; FQB27P06TM; Introduction Date: March 03, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 158553-2SJ328-Z-E1
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ328
Alternative Parts (Cross-Reference): 2SJ328-Z; RF1S30P06SM; FQB27P06TM-NL; FQB27P06TM;
Introduction Date: March 03, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
SMD 60V 20A TO-220 MOSFET Transistor
288-2SJ328-Z-E1
SMD 60V 20A TO-220 MOSFET Transistor 288-2SJ328-Z-E1
Trans MOSFET P-CH 60V 20A 3-Pin(2+Tab) TO-220 SMD T/R Product overview: 2SJ328-Z-E1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 20A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 20A, TO-220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ328-Z-E1 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 60V 20A 3-Pin(2+Tab) TO-220 SMD T/R Product overview: 2SJ328-Z-E1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 20A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 20A, TO-220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ328-Z-E1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 158553-2SJ328-Z-E1 288-2SJ328-Z-E1
Product Name Discrete Semiconductor Products SMD 60V 20A TO-220 MOSFET Transistor
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data