Renesas Electronics Corporation 60V 1.5A MOSFET Transistor 2SJ197-T2

Description
Trans MOSFET P-CH 60V 1.5A 4-Pin(3+Tab) SC-62 Tray Product overview: 2SJ197-T2 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1.5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ197-T2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET P-CH 60V 1.5A 4-Pin(3+Tab) SC-62 Tray Product overview: 2SJ197-T2 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1.5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ197-T2 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 1.5A MOSFET Transistor
288-2SJ197-T2
60V 1.5A MOSFET Transistor 288-2SJ197-T2
Trans MOSFET P-CH 60V 1.5A 4-Pin(3+Tab) SC-62 Tray Product overview: 2SJ197-T2 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1.5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ197-T2 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 60V 1.5A 4-Pin(3+Tab) SC-62 Tray Product overview: 2SJ197-T2 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1.5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ197-T2 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 158448-2SJ197-T2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158448-2SJ197-T2
Discrete Semiconductor Products 158448-2SJ197-T2
Manufacturer: Renesas Electronics America Win Source Part Number: 158448-2SJ197-T2 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ197 Alternative Parts (Cross-Reference): 2SJ197; 2SJ197-T1; 2SJ197-T2-AZ; 2SJ197-A; Introduction Date: March 02, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 158448-2SJ197-T2
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ197
Alternative Parts (Cross-Reference): 2SJ197; 2SJ197-T1; 2SJ197-T2-AZ; 2SJ197-A;
Introduction Date: March 02, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SJ197-T2 158448-2SJ197-T2
Product Name 60V 1.5A MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

N-channel 40 V, 0.97 mOhm, Standard level MOSFET in LFPAK56 - BUK7Y1R0-40NX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 320000 milliamps
View Details
2 suppliers
CSD19502Q5B N-Channel, 3.4mOhm, 80V, SON5x6 NexFET™ Power MOSFET, CSD19502Q5B - CSD19502Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 80 volts
IDSS 200000 milliamps
View Details
8 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2625ALS - 922460-2SK2625ALS - Win Source Electronics
Specs
Polarity N-Channel
TJ 150 C (302 F)
Package Type TO-220; SOT3; TO-220FI(LS)
View Details
MOSFETs - 1827215 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details