Renesas Electronics Corporation Discrete Semiconductor Products 2SJ197-T1

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 158447-2SJ197-T1 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ197 Alternative Parts (Cross-Reference): 2SJ197; 2SJ197-T2; 2SJ197-T2-AZ; 2SJ197-A; Introduction Date: March 02, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 158447-2SJ197-T1 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ197 Alternative Parts (Cross-Reference): 2SJ197; 2SJ197-T2; 2SJ197-T2-AZ; 2SJ197-A; Introduction Date: March 02, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 158447-2SJ197-T1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158447-2SJ197-T1
Discrete Semiconductor Products 158447-2SJ197-T1
Manufacturer: Renesas Electronics America Win Source Part Number: 158447-2SJ197-T1 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ197 Alternative Parts (Cross-Reference): 2SJ197; 2SJ197-T2; 2SJ197-T2-AZ; 2SJ197-A; Introduction Date: March 02, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 158447-2SJ197-T1
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ197
Alternative Parts (Cross-Reference): 2SJ197; 2SJ197-T2; 2SJ197-T2-AZ; 2SJ197-A;
Introduction Date: March 02, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
60V 1.5A MOSFET Transistor
288-2SJ197-T1
60V 1.5A MOSFET Transistor 288-2SJ197-T1
Trans MOSFET P-CH 60V 1.5A 4-Pin(3+Tab) SC-62 Tray Product overview: 2SJ197-T1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1.5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ197-T1 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 60V 1.5A 4-Pin(3+Tab) SC-62 Tray Product overview: 2SJ197-T1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1.5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ197-T1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 158447-2SJ197-T1 288-2SJ197-T1
Product Name Discrete Semiconductor Products 60V 1.5A MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

30 V, N-channel Trench MOSFET - BSH103,215 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
IDSS 850 milliamps
View Details
8 suppliers