Win Source Part Number: 1037499-2SD986-AZ
Category: Discrete Semiconductor Products>Transistors
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): KSD985OSTU; KSC2688YSTU; KSD986YSTSSTU; KSD986YS; KSC2688YS; KSC2258ASTU2SD986AZ;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Renesas Electronics America Inc
Other Names: 2156-2SD986-AZ,RENRN
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 1037499-2SD986-AZ |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single |
| Package Type | SOT3 |