Renesas Electronics Corporation 9V 0.1A Bipolar Transistor 2SC4988

Description
Trans RF BJT NPN 9V 0.1A 4-Pin(3+Tab) UPAK Product overview: 2SC4988 from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 9V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4988 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans RF BJT NPN 9V 0.1A 4-Pin(3+Tab) UPAK Product overview: 2SC4988 from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 9V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4988 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
9V 0.1A Bipolar Transistor
276-2SC4988
9V 0.1A Bipolar Transistor 276-2SC4988
Trans RF BJT NPN 9V 0.1A 4-Pin(3+Tab) UPAK Product overview: 2SC4988 from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 9V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4988 can be used for catalog matching and distributor lookup.

Trans RF BJT NPN 9V 0.1A 4-Pin(3+Tab) UPAK Product overview: 2SC4988 from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 9V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4988 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2SC4988 - 14734-2SC4988 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC4988
14734-2SC4988
TRANSISTORS - Transistors (BJT) - Single - 2SC4988 14734-2SC4988
Manufacturer: Renesas Electronics America Win Source Part Number: 14734-2SC4988 Family Name: 2SC4988 Alternative Parts (Cross-Reference): 2SC4988-E; Introduction Date: March 14, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 14734-2SC4988
Family Name: 2SC4988
Alternative Parts (Cross-Reference): 2SC4988-E;
Introduction Date: March 14, 2001
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC4988 14734-2SC4988
Product Name 9V 0.1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC4988
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

45V 0.1A Bipolar Transistor - 277-BC857SE6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Reel - TR
Packing Method Reel - TR
View Details
3 suppliers
Bipolar Transistors - 1708891 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Dfn-0806
Number of units in IC 1
View Details
 - BC817-25QCZ - Rochester Electronics
Specs
Polarity NPN
Package Type SOT8009
Packing Method Tape Reel; Tape & Reel
View Details
4 suppliers