Renesas Electronics Corporation Bipolar Small Signal 2SC1623-T1B-A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 095608-2SC1623-T1B-A Category: Bipolar Small Signal Packaging: Tape and Reel Operating Temp Range: -55C to 150C Mounting: Surface Mount Pin Count: 3 Operating Temperature Classification: Military Rad Hardened: No Package Type: Mini Mold Frequency: 250(MHz) Number of Elements: 1 Power Dissipation: 0.2(W) Collector Current (DC): 0.1(A) Collector-Base Voltage: 60(V) Collector-Emitter Voltage: 50(V) Emitter-Base Voltage: 5(V) Transistor Polarity: NPN Family Name: 2SC1623 Alternative Parts (Cross-Reference): BC847AR TR Lead Free; BC847CR TR; BC847AR BK; BC847BR TR13; Introduction Date: December 24, 1998 ECCN: EAR99 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 095608-2SC1623-T1B-A Category: Bipolar Small Signal Packaging: Tape and Reel Operating Temp Range: -55C to 150C Mounting: Surface Mount Pin Count: 3 Operating Temperature Classification: Military Rad Hardened: No Package Type: Mini Mold Frequency: 250(MHz) Number of Elements: 1 Power Dissipation: 0.2(W) Collector Current (DC): 0.1(A) Collector-Base Voltage: 60(V) Collector-Emitter Voltage: 50(V) Emitter-Base Voltage: 5(V) Transistor Polarity: NPN Family Name: 2SC1623 Alternative Parts (Cross-Reference): BC847AR TR Lead Free; BC847CR TR; BC847AR BK; BC847BR TR13; Introduction Date: December 24, 1998 ECCN: EAR99 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bipolar Small Signal - 095608-2SC1623-T1B-A - Win Source Electronics
Laguna Hills, CA, United States
Bipolar Small Signal
095608-2SC1623-T1B-A
Bipolar Small Signal 095608-2SC1623-T1B-A
Manufacturer: Renesas Electronics America Win Source Part Number: 095608-2SC1623-T1B-A Category: Bipolar Small Signal Packaging: Tape and Reel Operating Temp Range: -55C to 150C Mounting: Surface Mount Pin Count: 3 Operating Temperature Classification: Military Rad Hardened: No Package Type: Mini Mold Frequency: 250(MHz) Number of Elements: 1 Power Dissipation: 0.2(W) Collector Current (DC): 0.1(A) Collector-Base Voltage: 60(V) Collector-Emitter Voltage: 50(V) Emitter-Base Voltage: 5(V) Transistor Polarity: NPN Family Name: 2SC1623 Alternative Parts (Cross-Reference): BC847AR TR Lead Free; BC847CR TR; BC847AR BK; BC847BR TR13; Introduction Date: December 24, 1998 ECCN: EAR99 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 095608-2SC1623-T1B-A
Category: Bipolar Small Signal
Packaging: Tape and Reel
Operating Temp Range: -55C to 150C
Mounting: Surface Mount
Pin Count: 3
Operating Temperature Classification: Military
Rad Hardened: No
Package Type: Mini Mold
Frequency: 250(MHz)
Number of Elements: 1
Power Dissipation: 0.2(W)
Collector Current (DC): 0.1(A)
Collector-Base Voltage: 60(V)
Collector-Emitter Voltage: 50(V)
Emitter-Base Voltage: 5(V)
Transistor Polarity: NPN
Family Name: 2SC1623
Alternative Parts (Cross-Reference): BC847AR TR Lead Free; BC847CR TR; BC847AR BK; BC847BR TR13;
Introduction Date: December 24, 1998
ECCN: EAR99
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Bipolar Transistor
276-2SC1623-T1B-A
Bipolar Transistor 276-2SC1623-T1B-A
NPN SILICON EPITAXIAL TRANSISTOR MINI MOLD Product overview: 2SC1623-T1B-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC1623-T1B-A can be used for catalog matching and distributor lookup.

NPN SILICON EPITAXIAL TRANSISTOR MINI MOLD Product overview: 2SC1623-T1B-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC1623-T1B-A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Bipolar RF Transistors
Product Number 095608-2SC1623-T1B-A 276-2SC1623-T1B-A
Product Name Bipolar Small Signal Bipolar Transistor
Polarity NPN; NPN NPN
Package Type SOT3 Tape and Reel
Packing Method Tape Reel; Tape and Reel Tape and Reel
Unlock Full Specs
to access all available technical data