The 2SA673A(K) is a silicon PNP bipolar transistor for low frequency amplification and medium speed switching, housed in a TO-92 (1) package measuring 7.21 mm in length, 3.8 mm in width, and 4.8 mm in height, with a mass of 0.25 g. It has a collector-to-base voltage rating of -50 V, a collector-to-emitter
Small Signal Bipolar Transistor, 0.5A, 50V, PNP
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2SA673AKC-E |
| Polarity | PNP |