Bipolar (BJT) Transistor PNP 50V 100mA 180MHz 150mW Surface Mount SC-70
TRANS PNP 50V 0.1A SC70
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2SA1611(0)-T2-A-ND | 2SA1611(0)-T2-A |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |