Renesas Electronics Corporation Interface - Controllers 1894K-43LFT

Description
IC CONTROLLER ETHERNET 40VFQFPN
Datasheet
Description
IC CONTROLLER ETHERNET 40VFQFPN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Controllers - 1894K-43LFT - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
1894K-43LFT
Interface - Controllers 1894K-43LFT
IC CONTROLLER ETHERNET 40VFQFPN

IC CONTROLLER ETHERNET 40VFQFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - 1894K-43LFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
1894K-43LFT
Integrated Circuits (ICs) - Interface - Controllers 1894K-43LFT
IC CONTROLLER ETHERNET 40VFQFPN

IC CONTROLLER ETHERNET 40VFQFPN

Supplier's Site
Controllers - 1894K-43LFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
1894K-43LFT
Controllers 1894K-43LFT
Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 40-QFN (6x6)

Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 40-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1894K-43LFT 1894K-43LFT 1894K-43LFT
Product Name Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers
Technology Parallel Ethernet; Ethernet Parallel
Device Type Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 216269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QFNL; QFN
View Details
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603QEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4067BQ,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 24-VFQFN Exposed Pad
View Details