Renesas Electronics Corporation Controllers 1894K-33LF

Description
Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 32-QFN (5x5)
Datasheet
Description
Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 32-QFN (5x5)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 1894K-33LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
1894K-33LF
Controllers 1894K-33LF
Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 32-QFN (5x5)

Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 32-QFN (5x5)

Buy Now Datasheet
Interface - Controllers - 1894K-33LF - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
1894K-33LF
Interface - Controllers 1894K-33LF
IC CONTROLLER ETHERNET 32QFN

IC CONTROLLER ETHERNET 32QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - 1894K-33LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
1894K-33LF
Integrated Circuits (ICs) - Interface - Controllers 1894K-33LF
IC CONTROLLER ETHERNET 32QFN

IC CONTROLLER ETHERNET 32QFN

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1894K-33LF 1894K-33LF 1894K-33LF
Product Name Controllers Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers
Technology Parallel Parallel Ethernet; Ethernet
Device Type CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
Interface module - 289-553 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Universal Bus Functions - 1727-2436-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers
CY54FCT244T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9220303M2A - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers