Renesas Electronics Corporation Controllers 1894K-32LF

Description
Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 32-QFN-EP (5x5)
Request a Quote Datasheet
Description
Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 32-QFN-EP (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 1894K-32LF-ND - DigiKey
Thief River Falls, MN, United States
Controllers
1894K-32LF-ND
Controllers 1894K-32LF-ND
Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 32-QFN-EP (5x5)

Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 32-QFN-EP (5x5)

Buy Now Datasheet
Controllers - 1894K-32LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
1894K-32LF
Controllers 1894K-32LF
Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 32-QFN-EP (5x5)

Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 32-QFN-EP (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - 1894K-32LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
1894K-32LF
Integrated Circuits (ICs) - Interface - Controllers 1894K-32LF
IC CONTROLLER ETHERNET 32VFQFPN

IC CONTROLLER ETHERNET 32VFQFPN

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1894K-32LF-ND 1894K-32LF 1894K-32LF
Product Name Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers
Technology Ethernet; Parallel Parallel Ethernet; Ethernet
Device Type Line / Bus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 3.14V ~ 3.47V Other; 3.14V ~ 3.47V Other
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A89331GETSR - 1016132-A89331GETSR - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers
Controllers - CY7C63923-PVXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Telecom - SI32173-C-FM1R - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
16-bit bus transceiver/register; 3-state - 74ALVCH16646DGG:11 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details
2 suppliers