Renesas Electronics Corporation Controllers 1893CY-10LF

Description
Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 64-TQFP (10x10)
Request a Quote Datasheet
Description
Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 800-1025-ND - DigiKey
Thief River Falls, MN, United States
Controllers
800-1025-ND
Controllers 800-1025-ND
Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 64-TQFP (10x10)

Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - 1351402-1893CY-10LF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1351402-1893CY-10LF
Integrated Circuits (ICs) - Interface - Controllers 1351402-1893CY-10LF
Win Source Part Number: 1351402-1893CY-10LF Category: Integrated Circuits (ICs) - Interface - Controllers Series: PHYceiver™ Package: Tray Standard Package: 160 Protocol: Ethernet Function: Physical Layer Controller Interface: Parallel Standards: 10/100 Base-T/TX PHY Voltage - Supply: 3.15V ~ 3.47V Package / Case: 64-TQFP Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: 1893C Product Status: Obsolete

Win Source Part Number: 1351402-1893CY-10LF
Category: Integrated Circuits (ICs) - Interface - Controllers
Series: PHYceiver™
Package: Tray
Standard Package: 160
Protocol: Ethernet
Function: Physical Layer Controller
Interface: Parallel
Standards: 10/100 Base-T/TX PHY
Voltage - Supply: 3.15V ~ 3.47V
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: 1893C
Product Status: Obsolete

Buy Now Datasheet
Interface - Controllers - 1893CY-10LF - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
1893CY-10LF
Interface - Controllers 1893CY-10LF
IC CONTROLLER ETHERNET 64TQFP

IC CONTROLLER ETHERNET 64TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - 1893CY-10LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
1893CY-10LF
Integrated Circuits (ICs) - Interface - Controllers 1893CY-10LF
IC CONTROLLER ETHERNET 64TQFP

IC CONTROLLER ETHERNET 64TQFP

Supplier's Site
Controllers - 1893CY-10LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
1893CY-10LF
Controllers 1893CY-10LF
Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 64-TQFP (10x10)

Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 800-1025-ND 1351402-1893CY-10LF 1893CY-10LF 1893CY-10LF 1893CY-10LF
Product Name Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers
Technology Ethernet; Parallel Parallel Ethernet; Ethernet Parallel
Device Type Line / Bus Controller Sensor Interface Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Supply Voltage Other; 3.15V ~ 3.47V Other; 3.15V ~ 3.47V Other Other; 3.15V ~ 3.47V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
CAN Interface IC - IFX1051SJXUMA1 - VAST STOCK CO., LIMITED
Infineon Technologies AG
Specs
Features RoHS
Data Rate 2000 to ? kbps
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261045-SI2457-D-GTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers
TSSOP Interface Transceiver IC - 725-74ALVCH16501DGGY - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 56 #
View Details
3 suppliers