Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 56-VFQFPN (8x8)
Win Source Part Number: 1340479-1893CKILFT
Category: Integrated Circuits (ICs) - Interface - Controllers
Series: PHYceiver™
Package: Tape & Reel
Standard Package: 3,000
Protocol: Ethernet
Function: Physical Layer Controller
Interface: Parallel
Standards: 10/100 Base-T/TX PHY
Voltage - Supply: 3.14V ~ 3.47V
Package / Case: 56-VFQFN Exposed Pad
Supplier Device Package: 56-VFQFPN (8x8)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: 1893C
IC CONTROLLER ETHERNET 56VFQFPN
Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 56-VFQFPN (8x8)
IC CONTROLLER ETHERNET 56VFQFPN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1893CKILFT-ND | 1340479-1893CKILFT | 1893CKILFT | 1893CKILFT | 1893CKILFT |
| Product Name | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | Ethernet; Parallel | Parallel | Parallel | Ethernet; Ethernet | |
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller |
| Supply Voltage | Other; 3.14V ~ 3.47V | Other; 3.14V ~ 3.47V | Other; 3.14V ~ 3.47V | Other | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |