Manufacturer: Renesas Electronics
Category: Integrated Circuits (ICs) Interface Controllers
Package: Tape & Reel (TR)
Product Status: Active
Protocol: Ethernet
Function: Physical Layer Controller
Interface: Parallel
Standards: 10/100 Base-T/TX PHY
Operating Temperature: -40°C ~ 85°C
Package / Case: 48-BSSOP (0.295", 7.50mm Width)
Voltage - Supply: 3.14V ~ 3.47V
Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 48-SSOP
IC CONTROLLER ETHERNET 48SSOP
IC CONTROLLER ETHERNET 48SSOP
Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 48-SSOP
IC CONTROLLER ETHERNET 48SSOP
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1893BFILFT-ND | 1893BFILFT | 1893BFILFT | 1893BFILFT | 1893BFILFT | |
| Product Name | Integrated Circuits (ICs) Interface Controllers | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | Other; 3.14V ~ 3.47V | Other; 3.14V ~ 3.47V | Other; 3.14V ~ 3.47V | Other | Other; 3.14V ~ 3.47V | |
| Package Type | SSOP | "48-BSSOP (0.295"", 7.50mm Width)" | SSOP; 48-BSSOP (0.295", 7.50mm Width) | SSOP | SOP; SSOP; 48-BSSOP (0.295\", 7.50mm Width) |