Win Source Part Number: 1380596-1893AFLF
Category: Integrated Circuits (ICs)>Interface>Cont
Series: PHYceiver™
Package: Tube
Protocol: Ethernet
Function: Physical Layer Controller
Interface: Parallel
Standards: 10/100 Base-T/TX PHY
Voltage - Supply: 3.14V ~ 3.47V
Package / Case: 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 48-SSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America
Base Product Number: 1893A
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 30 pcs
Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 48-SSOP
IC CONTROLLER ETHERNET 48SSOP
IC CONTROLLER ETHERNET 48SSOP
IC CONTROLLER ETHERNET 48SSOP
Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 48-SSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1380596-1893AFLF | 800-2353-5-ND | 1893AFLF | 1893AFLF | 1893AFLF | 1893AFLF |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers | Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |
| Supply Voltage | Other; 3.14V ~ 3.47V | Other; 3.14V ~ 3.47V | Other | Other; 3.14V ~ 3.47V | Other; 3.14V ~ 3.47V | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |