Renesas Electronics Corporation Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers 14212R-500

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Renesas Design Germany GmbH Category: Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers Package: Tube Product Status: Active Type: Transceiver Voltage - Supply: 5V Mounting Type: Surface Mount Package / Case: 32-SOIC (0.450", 11.40mm Width) Supplier Device Package: 32-SOIC
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Renesas Design Germany GmbH Category: Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers Package: Tube Product Status: Active Type: Transceiver Voltage - Supply: 5V Mounting Type: Surface Mount Package / Case: 32-SOIC (0.450", 11.40mm Width) Supplier Device Package: 32-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Alternative Parts (Cross-Reference): Cross Manufacturer: Renesas Design Germany GmbH Category: Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers Package: Tube Product Status: Active Type: Transceiver Voltage - Supply: 5V Mounting Type: Surface Mount Package / Case: 32-SOIC (0.450", 11.40mm Width) Supplier Device Package: 32-SOIC

Alternative Parts (Cross-Reference): Cross
Manufacturer: Renesas Design Germany GmbH
Category: Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Package: Tube
Product Status: Active
Type: Transceiver
Voltage - Supply: 5V
Mounting Type: Surface Mount
Package / Case: 32-SOIC (0.450", 11.40mm Width)
Supplier Device Package: 32-SOIC

Buy Now Datasheet
Interface Transceiver IC - 710-14212R-500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-14212R-500
Interface Transceiver IC 710-14212R-500
IC TRANSCEIVER 32SOIC Product overview: 14212R-500 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-14212R-500 can be used for catalog matching and distributor lookup.

IC TRANSCEIVER 32SOIC Product overview: 14212R-500 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-14212R-500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - 14212R-500 - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
14212R-500
Drivers, Receivers, Transceivers 14212R-500
IC TRANSCEIVER 32SOIC

IC TRANSCEIVER 32SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-14212R-500 14212R-500
Product Name Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers Interface Transceiver IC Drivers, Receivers, Transceivers
Device Type Receiver; Sensor Interface; Transceiver Transceiver Transceiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4617SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Sensor and Detector Interfaces - A5364CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface - Sensor and Detector Interfaces - AD9845AJST - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface module - 289-198 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details