Real Time Clock (RTC) IC Clock/Calendar I²C 16-SOIC (0.295", 7.50mm Width)
IC RTC CLK/CALENDAR I2C 8-SOIC
IC RTC CLK/CALENDAR I2C 8-SOIC
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1337BCSRGI | 1337BCSRGI | 1337BCSRGI |
| Product Name | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks |
| Device Type | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock |
| Package Type | Surface Mount; SOIC; 16-SOIC (0.295\", 7.50mm Width) | ||
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts |