Remke Industries Cord Connector, steel, 1/2" NPT, cable range .438 - .500 RSRS-108

Description
Remke Tuff-Seal Steel Cord Connectors feature a body and compression nut made of zinc-chromium plated steel for added strength and durability, enhanced resistance to rust and a better physical appearance. These connectors are ideally suited for use in washdowns or high moisture environments in food processing plants, petrochemical facilities, wastewater treatment plants, pulp & paper mills and chemical manufacturing factories. These Steel Cord Connectors have been designed to withstand the extremes of water, caustic materials, detergents or survactants. They can be ordered with or without wire mesh and accommodate 3/8”, ½”, ¾”, 1", 1 1/4", and 1 1/2" conduit. The combination tightening surface on these connectors is a unique Remke design that provides a large wrenching area of easy installation. And the knurl section offers users an extra gripping surface for initial hand tightening.
Description
Remke Tuff-Seal Steel Cord Connectors feature a body and compression nut made of zinc-chromium plated steel for added strength and durability, enhanced resistance to rust and a better physical appearance. These connectors are ideally suited for use in washdowns or high moisture environments in food processing plants, petrochemical facilities, wastewater treatment plants, pulp & paper mills and chemical manufacturing factories. These Steel Cord Connectors have been designed to withstand the extremes of water, caustic materials, detergents or survactants. They can be ordered with or without wire mesh and accommodate 3/8”, ½”, ¾”, 1", 1 1/4", and 1 1/2" conduit. The combination tightening surface on these connectors is a unique Remke design that provides a large wrenching area of easy installation. And the knurl section offers users an extra gripping surface for initial hand tightening.

Suppliers

Company
Product
Description
Supplier Links
Cord Connector, steel, 1/2" NPT, cable range .438 - .500 - RSRS-108 - Remke Industries
Wheeling, IL, USA
Cord Connector, steel, 1/2" NPT, cable range .438 - .500
RSRS-108
Cord Connector, steel, 1/2" NPT, cable range .438 - .500 RSRS-108
Remke Tuff-Seal Steel Cord Connectors feature a body and compression nut made of zinc-chromium plated steel for added strength and durability, enhanced resistance to rust and a better physical appearance. These connectors are ideally suited for use in washdowns or high moisture environments in food processing plants, petrochemical facilities, wastewater treatment plants, pulp & paper mills and chemical manufacturing factories. These Steel Cord Connectors have been designed to withstand the extremes of water, caustic materials, detergents or survactants. They can be ordered with or without wire mesh and accommodate 3/8”, ½”, ¾”, 1", 1 1/4", and 1 1/2" conduit. The combination tightening surface on these connectors is a unique Remke design that provides a large wrenching area of easy installation. And the knurl section offers users an extra gripping surface for initial hand tightening.

Remke Tuff-Seal Steel Cord Connectors feature a body and compression nut made of zinc-chromium plated steel for added strength and durability, enhanced resistance to rust and a better physical appearance. These connectors are ideally suited for use in washdowns or high moisture environments in food processing plants, petrochemical facilities, wastewater treatment plants, pulp & paper mills and chemical manufacturing factories.

These Steel Cord Connectors have been designed to withstand the extremes of water, caustic materials, detergents or survactants. They can be ordered with or without wire mesh and accommodate 3/8”, ½”, ¾”, 1", 1 1/4", and 1 1/2" conduit. The combination tightening surface on these connectors is a unique Remke design that provides a large wrenching area of easy installation. And the knurl section offers users an extra gripping surface for initial hand tightening.

Supplier's Site
Lug/Connector - 42045676 - Radwell International
Willingboro, NJ, United States
Lug/Connector
42045676
Lug/Connector 42045676
CORD CONNECTOR, STEEL, 1/2" NPT, CABLE RANGE .438 - .500. FREE 2 YEAR RADWELL WARRANTY

CORD CONNECTOR, STEEL, 1/2" NPT, CABLE RANGE .438 - .500. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Remke Industries Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number RSRS-108 42045676
Product Name Cord Connector, steel, 1/2" NPT, cable range .438 - .500 Lug/Connector
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling SMT Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-573-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details