The PIC 190944 is a 75 Ohm SMC-type screw-on female plug connector for coaxial cables, featuring a brass body and ferrule with gold finish, and a beryllium copper center contact plated in gold. It has a nominal impedance of 75 Ohms, operates from 0 to 3 GHz, and is rated for 250 V(rms) at sea level with an insulation resistance of at least 1000 megohms. The connector weighs 0.18 ounces (4.99 grams) and complies with RoHS standards. Installation requires crimp tooling meeting M22520/1-01 and M22520/5-01 specifications, and includes a 1.5-inch piece of Raychem ATUM heat shrink for strain relief and moisture protection.
PIC Wire & Cable has an extensive line of high quality connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors. PIC also offers complete certified cable assemblies built to your requirements.
For over 40 years, PIC Wire & Cable has been a global provider of electronic cables, cable connectors, and cable assemblies for demanding military, corporate and commercial applications that include airplanes, helicopters, ground vehicles, rail transport and marine vessels. PIC cables, connectors and cable assemblies are widely specified for use in major aerospace and military systems throughout the world
| PIC Wire & Cable | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 190944 |
| Product Name | 75 Ohm Connector, SMC Female plug |
| Connector Type | SMC |