SINGLE WEAVE TYPE
3 INCH EYE LENGTH
3-1/2 INCH MESH LENGTH
3.5 MESH LENGTH IN INCH
0.24 TO 0.32 INCH CABLE SIZE
UL, CSA APPROVAL
GALVANIZED STEEL MESH MATERIAL
350 LB BREAKING STRENGTH
SINGLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
Hubbell Incorporated
Done
Datasheet
Description
SINGLE WEAVE TYPE
3 INCH EYE LENGTH
3-1/2 INCH MESH LENGTH
3.5 MESH LENGTH IN INCH
0.24 TO 0.32 INCH CABLE SIZE
UL, CSA APPROVAL
GALVANIZED STEEL MESH MATERIAL
350 LB BREAKING STRENGTH
SINGLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
SINGLE WEAVE TYPE
3 INCH EYE LENGTH
3-1/2 INCH MESH LENGTH
3.5 MESH LENGTH IN INCH
0.24 TO 0.32 INCH CABLE SIZE
UL, CSA APPROVAL
GALVANIZED STEEL MESH MATERIAL
350 LB BREAKING STRENGTH
SINGLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN