Reid Supply Yoke End YE-15

Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Yoke ends are fittings typically assembled to the end of a rod, pipe, tube or cable linkage and are then attached via a clevis pin to a mounting point. These are made of drop forged steel and machined to SAE standards. These are a blank version.
Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Yoke ends are fittings typically assembled to the end of a rod, pipe, tube or cable linkage and are then attached via a clevis pin to a mounting point. These are made of drop forged steel and machined to SAE standards. These are a blank version.

Suppliers

Company
Product
Description
Supplier Links
Yoke End - YE-15 - Reid Supply
Norton Shores, MI, United States
Yoke End
YE-15
Yoke End YE-15
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Yoke ends are fittings typically assembled to the end of a rod, pipe, tube or cable linkage and are then attached via a clevis pin to a mounting point. These are made of drop forged steel and machined to SAE standards. These are a blank version.

Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant.


. Yoke ends are fittings typically assembled to the end of a rod, pipe, tube or cable linkage and are then attached via a clevis pin to a mounting point. These are made of drop forged steel and machined to SAE standards. These are a blank version.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Bolts
Product Number YE-15
Product Name Yoke End
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Metric Pan Head Screw -Type SM  SEELSKREW® - M6 X 1 6g - APM Hexseal Corp.
Specs
Screw Type Pan Head Screw
Head Type Pan Head
Metric M6
View Details
Panel Mount or Board Mount Screw-Lok Bolt - G125-4520000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
CAM SCREWS - MBCS - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type CAM SCREW
Material Steel
Finish Black Oxide
View Details
Full Threaded Carriage Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Carriage Bolt
Material Steel
Finish Zinc Plated (optional feature); Plain
View Details