Keystone Electronics Corp. Titanium SHCS 8-32 x .750 Long 21812

Description
Part Number: 21812 Drive: Socket Length: .750 [19.1] Material: Titanium - Grade 2 Thread: 8-32 Manufactured per ASME B18
Request a Quote Datasheet
Description
Part Number: 21812 Drive: Socket Length: .750 [19.1] Material: Titanium - Grade 2 Thread: 8-32 Manufactured per ASME B18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Titanium SHCS 8-32 x .750 Long - 21812 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Titanium SHCS 8-32 x .750 Long
21812
Titanium SHCS 8-32 x .750 Long 21812
Part Number: 21812 Drive: Socket Length: .750 [19.1] Material: Titanium - Grade 2 Thread: 8-32 Manufactured per ASME B18

Part Number: 21812

  • Drive: Socket
  • Length: .750 [19.1]
  • Material: Titanium - Grade 2
  • Thread: 8-32
  • Manufactured per ASME B18
Buy Now
Bolt - 36-21812-ND - DigiKey
Thief River Falls, MN, United States
#8-32 Cheese Head Bolt Hex Drive Titanium

#8-32 Cheese Head Bolt Hex Drive Titanium

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Bolts
Product Number 21812 36-21812-ND
Product Name Titanium SHCS 8-32 x .750 Long Bolt
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

Pan Head Screw - 9344 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Plastic; Nylon
View Details
2 suppliers
Pan Head Screw - 9318 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Steel
View Details
2 suppliers
Titanium SHCS 4-40 x .312 Long - 21405 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3120 inch (7.92 mm)
View Details
2 suppliers
Slotted Shoulder Screw 6-32 Thread - 2426 - Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Standard Drives Slotted
Material Stainless Steel
View Details
2 suppliers