Reid Supply Multi-Axis Positioning Table WP-4

Description
Work positioners allow you to move your workpiece to any position, eliminating the need for elaborate setups with clamps, vises, angle plates, etc. Ideal for soldering, welding, brazing, assembly, model making, etc. . WP-4
Description
Work positioners allow you to move your workpiece to any position, eliminating the need for elaborate setups with clamps, vises, angle plates, etc. Ideal for soldering, welding, brazing, assembly, model making, etc. . WP-4

Suppliers

Company
Product
Description
Supplier Links
Multi-Axis Positioning Table - WP-4 - Reid Supply
Norton Shores, MI, United States
Multi-Axis Positioning Table
WP-4
Multi-Axis Positioning Table WP-4
Work positioners allow you to move your workpiece to any position, eliminating the need for elaborate setups with clamps, vises, angle plates, etc. Ideal for soldering, welding, brazing, assembly, model making, etc. . WP-4

Work positioners allow you to move your workpiece to any position, eliminating the need for elaborate setups with clamps, vises, angle plates, etc. Ideal for soldering, welding, brazing, assembly, model making, etc.


. WP-4

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Multi-axis Positioning Systems
Product Number WP-4
Product Name Multi-Axis Positioning Table
Unlock Full Specs
to access all available technical data

Similar Products

Precise Work Stage - XZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
View Details
CHARON2 Stacked Platform - CHARON2 XYZ3TM0475 x 0410 - ETEL S.A.
Specs
Axis Configuration X-Y-Z Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 18.7 inch (0.0 to 475 mm)
Y-Axis Travel 0.0 to 16.14 inch (0.0 to 410 mm)
View Details
Motorized XYθxθy Tilt Aligner, 3 mm, 8°, 8/32 - 8071 - Newport MKS
Specs
Stroke or X-Axis Travel 0.1181 inch (3 mm)
Motor Type Picomotor
View Details
6-Axis Miniature Hexapod - H-811.I2 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.6693 inch (17 mm)
Y-Axis Travel 0.6299 inch (16 mm)
View Details