Newport MKS Motorized XYθxθy Tilt Aligner, 3 mm, 8°, 8/32 8071

Description
The 8071 XYθxθy Motorized Four-Axis Tilt Aligner increases the utility of our popular kinematic stages by motorizing each of the axes. The addition of Picomotor™ actuators to each stage allows remote high-resolution (<30 nm) adjustment of various combinations of X, Y, θx, and θy. The Model 8071 four-axis aligner is ideal for positioning modulators or isolators and for coupling light into waveguide devices. 8-32 tapped holes. Use with two 8725 multi axis adapters and one 8742 controller/driver or one 8742-4-KIT to control all 4 axes (sold separately).
Request a Quote
Description
The 8071 XYθxθy Motorized Four-Axis Tilt Aligner increases the utility of our popular kinematic stages by motorizing each of the axes. The addition of Picomotor™ actuators to each stage allows remote high-resolution (<30 nm) adjustment of various combinations of X, Y, θx, and θy. The Model 8071 four-axis aligner is ideal for positioning modulators or isolators and for coupling light into waveguide devices. 8-32 tapped holes. Use with two 8725 multi axis adapters and one 8742 controller/driver or one 8742-4-KIT to control all 4 axes (sold separately).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Motorized XYθxθy Tilt Aligner, 3 mm, 8°, 8/32 - 8071 - Newport MKS
Irvine, CA, United States
Motorized XYθxθy Tilt Aligner, 3 mm, 8°, 8/32
8071
Motorized XYθxθy Tilt Aligner, 3 mm, 8°, 8/32 8071
The 8071 XYθxθy Motorized Four-Axis Tilt Aligner increases the utility of our popular kinematic stages by motorizing each of the axes. The addition of Picomotor™ actuators to each stage allows remote high-resolution (<30 nm) adjustment of various combinations of X, Y, θx, and θy. The Model 8071 four-axis aligner is ideal for positioning modulators or isolators and for coupling light into waveguide devices. 8-32 tapped holes. Use with two 8725 multi axis adapters and one 8742 controller/driver or one 8742-4-KIT to control all 4 axes (sold separately).

The 8071 XYθxθy Motorized Four-Axis Tilt Aligner increases the utility of our popular kinematic stages by motorizing each of the axes. The addition of Picomotor™ actuators to each stage allows remote high-resolution (<30 nm) adjustment of various combinations of X, Y, θx, and θy. The Model 8071 four-axis aligner is ideal for positioning modulators or isolators and for coupling light into waveguide devices. 8-32 tapped holes. Use with two 8725 multi axis adapters and one 8742 controller/driver or one 8742-4-KIT to control all 4 axes (sold separately).

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number 8071
Product Name Motorized XYθxθy Tilt Aligner, 3 mm, 8°, 8/32
Stroke or X-Axis Travel 0.1181 inch (3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Goniometer, ±30° Travel Range, DC Motor Drive, BGS50 - BGS50CC - Newport MKS
Specs
Axis Configuration Tip/Tilt Axes
Rated Speed 3.94E-4 in/sec (6.00E-4 m/min)
Motor Features Motor Encoder Feedback
View Details
XY Linear Stage, Triple Divide, 1 in, X Pico, Y Micro, 8-32,1/4-20 - 9064-XY-PN - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
XYZ Linear Stage, Crossed-Roller, 1 in. Travel, 8-32, 1/4-20 - 9067-XYZ-R - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Orientation Right-Handed
View Details
XZ Linear Stage, ULTRAlign, 25 mm, Crossed-Roller, 8-32 & 1/4-20 - 462-XZ-M - Newport MKS
Specs
Axis Configuration X-Z Axes
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Device Type Crossed Roller Slide
View Details