Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more.
. 3.750 in Uncoated coated High Speed Steel end mill.
| Reid Supply | |
|---|---|
| Product Category | Milling Cutters |
| Product Number | WEL-B32-5 |
| Product Name | Square End Mill |
| Cutter Type | Endmill |
| Geometry | Square |
| Cutter | 1.000 inch (25.4 mm) |